Belden Inc. Multiple Conductor Cables 5220UL 009U1000

Description
2 Conductor Multi-Conductor Cable White 16 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable White 16 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL8114-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL8114-1000-ND
Multiple Conductor Cables BEL8114-1000-ND
2 Conductor Multi-Conductor Cable White 16 AWG 1000.0' (304.8m)

2 Conductor Multi-Conductor Cable White 16 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multiconductor Cable 2 Conductor 16Awg 1000Ft; Cable Shielding Belden - 19C3782 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 2 Conductor 16Awg 1000Ft; Cable Shielding Belden
19C3782
Unshielded Multiconductor Cable 2 Conductor 16Awg 1000Ft; Cable Shielding Belden 19C3782
UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 16AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 16AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL8114-1000-ND 19C3782
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 2 Conductor 16Awg 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Twisted Pair Cable - 116485-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details