Belden Inc. Multiple Conductor Cables 5220UL 0031000

Description
2 Conductor Multi-Conductor Cable Orange 16 AWG 1000.0' (304.8m)
Request a Quote
Description
2 Conductor Multi-Conductor Cable Orange 16 AWG 1000.0' (304.8m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Unshielded Multiconductor Cable, part number 19C3786, features two 16 AWG solid bare copper conductors insulated with polypropylene and encased in a PVC jacket. This cable is designed for a variety of applications including fire protection, alarm systems, audio circuits, and control circuits. It has a nominal diameter of 0.166 inches and a total weight of 21 lbs per 1000 ft. The cable operates within a temperature range of -20°C to +75°C and has a maximum recommended pulling tension of 62.400 lbs. It complies with NEC/UL specifications for fire alarm cables (FPLR) and is RoHS compliant. The cable is unshielded, making it suitable for indoor use, and features a ripcord for easy jacket removal.

Datasheet Summary
Powered by GS/AI

The Unshielded Multiconductor Cable, part number 19C3786, features two 16 AWG solid bare copper conductors insulated with polypropylene and encased in a PVC jacket. This cable is designed for a variety of applications including fire protection, alarm systems, audio circuits, and control circuits. It has a nominal diameter of 0.166 inches and a total weight of 21 lbs per 1000 ft. The cable operates within a temperature range of -20°C to +75°C and has a maximum recommended pulling tension of 62.400 lbs. It complies with NEC/UL specifications for fire alarm cables (FPLR) and is RoHS compliant. The cable is unshielded, making it suitable for indoor use, and features a ripcord for easy jacket removal.

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL8112-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL8112-1000-ND
Multiple Conductor Cables BEL8112-1000-ND
2 Conductor Multi-Conductor Cable Orange 16 AWG 1000.0' (304.8m)

2 Conductor Multi-Conductor Cable Orange 16 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multiconductor Cable 2 Conductor 16Awg 1000Ft; Cable Shielding Belden - 19C3786 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 2 Conductor 16Awg 1000Ft; Cable Shielding Belden
19C3786
Unshielded Multiconductor Cable 2 Conductor 16Awg 1000Ft; Cable Shielding Belden 19C3786
UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 16AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:OrangeRoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 16AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:OrangeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL8112-1000-ND 19C3786
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 2 Conductor 16Awg 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper
Unlock Full Specs
to access all available technical data