Belden Inc. Unshielded Multiconductor Cable, 4 Conductor, 16Awg, 500Ft, 300V; Cable Shielding Belden 5202UP 009U500

Description
UNSHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 16AWG, 500FT, 300V; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes
Datasheet
Description
UNSHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 16AWG, 500FT, 300V; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Multiconductor Cable, 4 Conductor, 16Awg, 500Ft, 300V; Cable Shielding Belden - 19C3756 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable, 4 Conductor, 16Awg, 500Ft, 300V; Cable Shielding Belden
19C3756
Unshielded Multiconductor Cable, 4 Conductor, 16Awg, 500Ft, 300V; Cable Shielding Belden 19C3756
UNSHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 16AWG, 500FT, 300V; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 16AWG, 500FT, 300V; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19C3756
Product Name Unshielded Multiconductor Cable, 4 Conductor, 16Awg, 500Ft, 300V; Cable Shielding Belden
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-W-5M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assemblies - Coaxial Cables (RF) - 1025-12 - Shenzhen Shengyu Electronics Technology Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 1 ft (3.05 dm)
View Details