4 Conductor Multi-Conductor Cable Gray 16 AWG Foil 500.0' (152.4m)
4 Conductor Multi-Conductor Cable Gray 16 AWG Foil 50.00' (15.24m)
4 Conductor Multi-Conductor Cable Gray 16 AWG Foil 100.0' (30.5m)
CABLE 4COND 16AWG GRAY SHLD FOOT
SHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 16 AWG 500 FT; Cable Shielding:Shielded; No. of Conductors:4Conducto
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies |
| Product Number | BEL1340-500-ND | 87K1288 |
| Product Name | Multiple Conductor Cables | Shielded Multiconductor Cable 4 Conductor 16 Awg 500 Ft; Cable Shielding Belden |
| Product Category | Cable | |
| Cable Jacket | Polyvinyl Chloride | |
| Cable Insulation | Polypropylene | |
| Cable Conductor | Copper | |
| Cable Shielding | Foil |