Belden Inc. Security & Sound, 3 Conductor 16 AWG, TC, CMR 5201UH

Description
Security & Commercial Audio Cable, 3 Conductor 16 AWG stranded (19x29) tinned copper conductors with polyolefin insulation, PVC jacket with ripcord, Riser rated.
Datasheet
Description
Security & Commercial Audio Cable, 3 Conductor 16 AWG stranded (19x29) tinned copper conductors with polyolefin insulation, PVC jacket with ripcord, Riser rated.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Security & Sound, 3 Conductor 16 AWG, TC, CMR - 5201UH - Belden Inc.
St. Louis, MO, United States
Security & Sound, 3 Conductor 16 AWG, TC, CMR
5201UH
Security & Sound, 3 Conductor 16 AWG, TC, CMR 5201UH
Security & Commercial Audio Cable, 3 Conductor 16 AWG stranded (19x29) tinned copper conductors with polyolefin insulation, PVC jacket with ripcord, Riser rated.

Security & Commercial Audio Cable, 3 Conductor 16 AWG stranded (19x29) tinned copper conductors with polyolefin insulation, PVC jacket with ripcord, Riser rated.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Control and Instrumentation Cables
Product Number 5201UH
Product Name Security & Sound, 3 Conductor 16 AWG, TC, CMR
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC - Polyvinyl Chloride
Cable Insulation Polypropylene; PP - Polypropylene
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Connection cable - EVC012 - ifm efector inc.
Specs
Cable Jacket PUR
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian)
Number of Conductors 4 #
View Details
4 suppliers
CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details
Control cable - NEBC-S1H15-E-5.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
Silicone Multiconductor Cable - AS999-28-5J - Cooner Wire Company
Specs
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details