Belden Inc. Multiple Conductor Cables 5201UE 0081000

Description
3 Conductor Multi-Conductor Cable Gray 16 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Gray 16 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL8074-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL8074-1000-ND
Multiple Conductor Cables BEL8074-1000-ND
3 Conductor Multi-Conductor Cable Gray 16 AWG 1000.0' (304.8m)

3 Conductor Multi-Conductor Cable Gray 16 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multiconductor Cable, 3 Conductor, 16Awg, 1000Ft, 300V; Cable Shielding Belden - 19C3740 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable, 3 Conductor, 16Awg, 1000Ft, 300V; Cable Shielding Belden
19C3740
Unshielded Multiconductor Cable, 3 Conductor, 16Awg, 1000Ft, 300V; Cable Shielding Belden 19C3740
UNSHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 16AWG, 1000FT, 300V; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 16AWG, 1000FT, 300V; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL8074-1000-ND 19C3740
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable, 3 Conductor, 16Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Insulation Polypropylene
Cable Conductor Copper
North American 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

H05 V-K PVC Single Wire - 86023010 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details