Security & Sound Cable, Rated-CL3-FPL-PLTC, 1-14 AWG stranded tinned copper pair with PVC insulation, Waterblocking tape, PVC jacket
| Belden Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 5140U1 |
| Product Name | Security & Sound, #14-1pr, TC, CL3-FPL-PLTC, Water-Blocked |
| Product Type | Multiconductor Cable; Power Cable |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Insulation | Polyvinyl Chloride; PVC - Polyvinyl Chloride |
| Cable Conductor | Copper; Tinned Copper - Stranded |
| Cable Shielding | No Shielding; Unshielded |