Fire Alarm Cable, Riser-FPLR, 4-14 AWG solid bare copper conductors with PVC insulation, overall Beldfoil® shield, PVC jacket with ripcord
| Belden Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 5122FL |
| Product Name | Fire Alarm, #14-4c BC, Shielded, FPLR |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Insulation | Polypropylene; PP - Polypropylene |
| Cable Conductor | Copper; Bare Copper - Solid |
| Cable Shielding | Foil; Foil(s) or Copper Tape(s) |