2 Conductor Multi-Conductor Cable Red 14 AWG Foil 1000.0' (304.8m)
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 14AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conducto
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies |
| Product Number | BEL8008-1000-ND | 83F7042 |
| Product Name | Multiple Conductor Cables | Shielded Multiconductor Cable, 2 Conductor, 14Awg, 1000Ft, 300V; Cable Shielding Belden |
| Product Category | Cable | |
| Cable Jacket | Polyvinyl Chloride | |
| Cable Insulation | Polypropylene | |
| Cable Conductor | Copper | |
| Cable Shielding | Foil |