Lumberg Automation - A Belden Brand Circular Cable Assemblies 511000664

Description
Cable Assembly
Request a Quote Datasheet
Description
Cable Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 511000664-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
511000664-ND
Circular Cable Assemblies 511000664-ND
Cable Assembly

Cable Assembly

Buy Now Datasheet
Rswpa 3-Rkwpa 3-802/20M Lumberg Automation - 16AJ5930 - Newark, An Avnet Company
Chicago, IL, United States
Rswpa 3-Rkwpa 3-802/20M Lumberg Automation
16AJ5930
Rswpa 3-Rkwpa 3-802/20M Lumberg Automation 16AJ5930
RSWPA 3-RKWPA 3-802/20M

RSWPA 3-RKWPA 3-802/20M

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 511000664 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
511000664
Cable Assemblies - Circular Cable Assemblies 511000664
CBL CIRC

CBL CIRC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 511000664-ND 16AJ5930 511000664
Product Name Circular Cable Assemblies Rswpa 3-Rkwpa 3-802/20M Lumberg Automation Cable Assemblies - Circular Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details