Lumberg Automation - A Belden Brand Circular Cable Assemblies 511000596

Description
Cable Assembly
Request a Quote Datasheet
Description
Cable Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 511000596-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
511000596-ND
Circular Cable Assemblies 511000596-ND
Cable Assembly

Cable Assembly

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 511000596 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
511000596
Cable Assemblies - Circular Cable Assemblies 511000596
CBL CIRC

CBL CIRC

Supplier's Site
Rspa 3-Rkpa 3-802/22M Lumberg Automation - 16AJ5862 - Newark, An Avnet Company
Chicago, IL, United States
Rspa 3-Rkpa 3-802/22M Lumberg Automation
16AJ5862
Rspa 3-Rkpa 3-802/22M Lumberg Automation 16AJ5862
RSPA 3-RKPA 3-802/22M

RSPA 3-RKPA 3-802/22M

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 511000596-ND 511000596 16AJ5862
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Rspa 3-Rkpa 3-802/22M Lumberg Automation
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details