Lumberg Automation - A Belden Brand Circular Cable Assemblies 511000587

Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet
Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1794-1343-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1794-1343-ND
Circular Cable Assemblies 1794-1343-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 511000587 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
511000587
Cable Assemblies - Circular Cable Assemblies 511000587
CBL CIRC 3POS MALE TO FEM 16.4'

CBL CIRC 3POS MALE TO FEM 16.4'

Supplier's Site
Rspa 3-Rkpa 3-802/5M Lumberg Automation - 16AJ5853 - Newark, An Avnet Company
Chicago, IL, United States
Rspa 3-Rkpa 3-802/5M Lumberg Automation
16AJ5853
Rspa 3-Rkpa 3-802/5M Lumberg Automation 16AJ5853
RSPA 3-RKPA 3-802/5M

RSPA 3-RKPA 3-802/5M

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1794-1343-ND 511000587 16AJ5853
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Rspa 3-Rkpa 3-802/5M Lumberg Automation
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details