Lumberg Automation - A Belden Brand Circular Cable Assemblies 511000586

Description
Cable Assembly 13.12' (4.00m)
Request a Quote Datasheet
Description
Cable Assembly 13.12' (4.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1794-1342-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1794-1342-ND
Circular Cable Assemblies 1794-1342-ND
Cable Assembly 13.12' (4.00m)

Cable Assembly 13.12' (4.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 511000586 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
511000586
Cable Assemblies - Circular Cable Assemblies 511000586
CBL CIRC 3POS MALE TO FEM 13.12'

CBL CIRC 3POS MALE TO FEM 13.12'

Supplier's Site
Rspa 3-Rkpa 3-802/4M Lumberg Automation - 16AJ5852 - Newark, An Avnet Company
Chicago, IL, United States
Rspa 3-Rkpa 3-802/4M Lumberg Automation
16AJ5852
Rspa 3-Rkpa 3-802/4M Lumberg Automation 16AJ5852
RSPA 3-RKPA 3-802/4M

RSPA 3-RKPA 3-802/4M

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1794-1342-ND 511000586 16AJ5852
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Rspa 3-Rkpa 3-802/4M Lumberg Automation
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Coaxial Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
Connector Type BNC; BNC male connector 50 Ω
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - RG6 - kTB Solutions
Specs
Application RF
Rated Temperature -20 to 70 C (-4 to 158 F)
View Details