Lumberg Automation - A Belden Brand Circular Cable Assemblies 511000423

Description
Cable Assembly
Request a Quote Datasheet
Description
Cable Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 511000423-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
511000423-ND
Circular Cable Assemblies 511000423-ND
Cable Assembly

Cable Assembly

Buy Now Datasheet
Rsp 3-Rkwp 3-800/2.5M Lumberg Automation - 16AJ5689 - Newark, An Avnet Company
Chicago, IL, United States
Rsp 3-Rkwp 3-800/2.5M Lumberg Automation
16AJ5689
Rsp 3-Rkwp 3-800/2.5M Lumberg Automation 16AJ5689
RSP 3-RKWP 3-800/2.5M

RSP 3-RKWP 3-800/2.5M

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 511000423 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
511000423
Cable Assemblies - Circular Cable Assemblies 511000423
CBL CIRC

CBL CIRC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 511000423-ND 16AJ5689 511000423
Product Name Circular Cable Assemblies Rsp 3-Rkwp 3-800/2.5M Lumberg Automation Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details