Lumberg Automation - A Belden Brand Circular Cable Assemblies 511000389

Description
Cable Assembly 9.84' (3.00m)
Request a Quote Datasheet
Description
Cable Assembly 9.84' (3.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1794-1355-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1794-1355-ND
Circular Cable Assemblies 1794-1355-ND
Cable Assembly 9.84' (3.00m)

Cable Assembly 9.84' (3.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 511000389 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
511000389
Cable Assemblies - Circular Cable Assemblies 511000389
CBL CIRC 4POS MALE TO WIRE 9.84'

CBL CIRC 4POS MALE TO WIRE 9.84'

Supplier's Site
Rsfp 4-1/2Npt-803/3M Lumberg Automation - 16AJ5657 - Newark, An Avnet Company
Chicago, IL, United States
Rsfp 4-1/2Npt-803/3M Lumberg Automation
16AJ5657
Rsfp 4-1/2Npt-803/3M Lumberg Automation 16AJ5657
RSFP 4-1/2NPT-803/3M

RSFP 4-1/2NPT-803/3M

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1794-1355-ND 511000389 16AJ5657
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Rsfp 4-1/2Npt-803/3M Lumberg Automation
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Precision Test Cable, Economy, 67 GHz, 39.4″ - E67-1M-EMEM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
White PVC Single Wire - 56020080 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details