Lumberg Automation - A Belden Brand Circular Cable Assemblies 511000381

Description
Cable Assembly 1.64' (500.00mm)
Request a Quote Datasheet
Description
Cable Assembly 1.64' (500.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1794-1380-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1794-1380-ND
Circular Cable Assemblies 1794-1380-ND
Cable Assembly 1.64' (500.00mm)

Cable Assembly 1.64' (500.00mm)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 511000381 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
511000381
Cable Assemblies - Circular Cable Assemblies 511000381
CBL CIRC 4POS FEM TO WIRE 1.64'

CBL CIRC 4POS FEM TO WIRE 1.64'

Supplier's Site
Rkfpa 4-1/2Npt-805/0.5M Lumberg Automation - 16AJ5649 - Newark, An Avnet Company
Chicago, IL, United States
Rkfpa 4-1/2Npt-805/0.5M Lumberg Automation
16AJ5649
Rkfpa 4-1/2Npt-805/0.5M Lumberg Automation 16AJ5649
RKFPA 4-1/2NPT-805/0.5M

RKFPA 4-1/2NPT-805/0.5M

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1794-1380-ND 511000381 16AJ5649
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Rkfpa 4-1/2Npt-805/0.5M Lumberg Automation
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details