Lumberg Automation - A Belden Brand Circular Cable Assemblies 511000378

Description
Cable Assembly 1.64' (500.00mm)
Request a Quote Datasheet
Description
Cable Assembly 1.64' (500.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1794-1349-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1794-1349-ND
Circular Cable Assemblies 1794-1349-ND
Cable Assembly 1.64' (500.00mm)

Cable Assembly 1.64' (500.00mm)

Buy Now Datasheet
Rsfpa 4-1/2Npt-805/0.5M Lumberg Automation - 16AJ5646 - Newark, An Avnet Company
Chicago, IL, United States
Rsfpa 4-1/2Npt-805/0.5M Lumberg Automation
16AJ5646
Rsfpa 4-1/2Npt-805/0.5M Lumberg Automation 16AJ5646
RSFPA 4-1/2NPT-805/0.5M

RSFPA 4-1/2NPT-805/0.5M

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 511000378 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
511000378
Cable Assemblies - Circular Cable Assemblies 511000378
CBL CIRC 4POS MALE TO WIRE 1.64'

CBL CIRC 4POS MALE TO WIRE 1.64'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1794-1349-ND 16AJ5646 511000378
Product Name Circular Cable Assemblies Rsfpa 4-1/2Npt-805/0.5M Lumberg Automation Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details