Lumberg Automation - A Belden Brand Circular Cable Assemblies 511000372

Description
Cable Assembly 1.64' (500.00mm)
Request a Quote Datasheet
Description
Cable Assembly 1.64' (500.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1794-1370-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1794-1370-ND
Circular Cable Assemblies 1794-1370-ND
Cable Assembly 1.64' (500.00mm)

Cable Assembly 1.64' (500.00mm)

Buy Now Datasheet
Rkfp 4-3/4Npt-803/0.5M Lumberg Automation - 16AJ5640 - Newark, An Avnet Company
Chicago, IL, United States
Rkfp 4-3/4Npt-803/0.5M Lumberg Automation
16AJ5640
Rkfp 4-3/4Npt-803/0.5M Lumberg Automation 16AJ5640
RKFP 4-3/4NPT-803/0.5M

RKFP 4-3/4NPT-803/0.5M

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 511000372 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
511000372
Cable Assemblies - Circular Cable Assemblies 511000372
CBL CIRC 4POS FEM TO WIRE 1.64'

CBL CIRC 4POS FEM TO WIRE 1.64'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1794-1370-ND 16AJ5640 511000372
Product Name Circular Cable Assemblies Rkfp 4-3/4Npt-803/0.5M Lumberg Automation Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details