Lumberg Automation - A Belden Brand Circular Cable Assemblies 511000323

Description
Cable Assembly
Request a Quote Datasheet
Description
Cable Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 511000323-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
511000323-ND
Circular Cable Assemblies 511000323-ND
Cable Assembly

Cable Assembly

Buy Now Datasheet
Rswpa 4-805/40M Lumberg Automation - 16AJ5591 - Newark, An Avnet Company
Chicago, IL, United States
Rswpa 4-805/40M Lumberg Automation
16AJ5591
Rswpa 4-805/40M Lumberg Automation 16AJ5591
RSWPA 4-805/40M

RSWPA 4-805/40M

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 511000323 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
511000323
Cable Assemblies - Circular Cable Assemblies 511000323
CBL CIRC

CBL CIRC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 511000323-ND 16AJ5591 511000323
Product Name Circular Cable Assemblies Rswpa 4-805/40M Lumberg Automation Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details