Lumberg Automation - A Belden Brand Circular Cable Assemblies 511000316

Description
Cable Assembly
Request a Quote Datasheet
Description
Cable Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 511000316-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
511000316-ND
Circular Cable Assemblies 511000316-ND
Cable Assembly

Cable Assembly

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 511000316 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
511000316
Cable Assemblies - Circular Cable Assemblies 511000316
CBL CIRC

CBL CIRC

Supplier's Site
Rswpa 4-805/15M Lumberg Automation - 16AJ5584 - Newark, An Avnet Company
Chicago, IL, United States
Rswpa 4-805/15M Lumberg Automation
16AJ5584
Rswpa 4-805/15M Lumberg Automation 16AJ5584
RSWPA 4-805/15M

RSWPA 4-805/15M

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 511000316-ND 511000316 16AJ5584
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Rswpa 4-805/15M Lumberg Automation
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details