Lumberg Automation - A Belden Brand Circular Cable Assemblies 511000288

Description
Cable Assembly
Request a Quote Datasheet
Description
Cable Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 511000288-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
511000288-ND
Circular Cable Assemblies 511000288-ND
Cable Assembly

Cable Assembly

Buy Now Datasheet
Rspa 4-805/6M Lumberg Automation - 16AJ5556 - Newark, An Avnet Company
Chicago, IL, United States
Rspa 4-805/6M Lumberg Automation
16AJ5556
Rspa 4-805/6M Lumberg Automation 16AJ5556
RSPA 4-805/6M

RSPA 4-805/6M

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 511000288 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
511000288
Cable Assemblies - Circular Cable Assemblies 511000288
CBL CIRC

CBL CIRC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 511000288-ND 16AJ5556 511000288
Product Name Circular Cable Assemblies Rspa 4-805/6M Lumberg Automation Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details