Lumberg Automation - A Belden Brand Circular Cable Assemblies 511000244

Description
Cable Assembly
Request a Quote Datasheet
Description
Cable Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 511000244-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
511000244-ND
Circular Cable Assemblies 511000244-ND
Cable Assembly

Cable Assembly

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 511000244 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
511000244
Cable Assemblies - Circular Cable Assemblies 511000244
CBL CIRC

CBL CIRC

Supplier's Site
Rswpa 4-Rkpa 4-805/10M Lumberg Automation - 16AJ5512 - Newark, An Avnet Company
Chicago, IL, United States
Rswpa 4-Rkpa 4-805/10M Lumberg Automation
16AJ5512
Rswpa 4-Rkpa 4-805/10M Lumberg Automation 16AJ5512
RSWPA 4-RKPA 4-805/10M

RSWPA 4-RKPA 4-805/10M

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 511000244-ND 511000244 16AJ5512
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Rswpa 4-Rkpa 4-805/10M Lumberg Automation
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details