Lumberg Automation - A Belden Brand Circular Cable Assemblies 511000194

Description
Cable Assembly 13.12' (4.00m)
Request a Quote Datasheet
Description
Cable Assembly 13.12' (4.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1794-1351-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1794-1351-ND
Circular Cable Assemblies 1794-1351-ND
Cable Assembly 13.12' (4.00m)

Cable Assembly 13.12' (4.00m)

Buy Now Datasheet
Rspa 4-Rkpa 4-805/4M Lumberg Automation - 16AJ5462 - Newark, An Avnet Company
Chicago, IL, United States
Rspa 4-Rkpa 4-805/4M Lumberg Automation
16AJ5462
Rspa 4-Rkpa 4-805/4M Lumberg Automation 16AJ5462
RSPA 4-RKPA 4-805/4M

RSPA 4-RKPA 4-805/4M

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 511000194 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
511000194
Cable Assemblies - Circular Cable Assemblies 511000194
CBL CIRC 4POS MALE TO FEM 13.12'

CBL CIRC 4POS MALE TO FEM 13.12'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1794-1351-ND 16AJ5462 511000194
Product Name Circular Cable Assemblies Rspa 4-Rkpa 4-805/4M Lumberg Automation Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details