Lumberg Automation - A Belden Brand Circular Cable Assemblies 511000191

Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet
Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1794-1353-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1794-1353-ND
Circular Cable Assemblies 1794-1353-ND
Cable Assembly 6.56' (2.00m)

Cable Assembly 6.56' (2.00m)

Buy Now Datasheet
Rspa 4-Rkpa 4-805/2M Lumberg Automation - 16AJ5459 - Newark, An Avnet Company
Chicago, IL, United States
Rspa 4-Rkpa 4-805/2M Lumberg Automation
16AJ5459
Rspa 4-Rkpa 4-805/2M Lumberg Automation 16AJ5459
RSPA 4-RKPA 4-805/2M

RSPA 4-RKPA 4-805/2M

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 511000191 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
511000191
Cable Assemblies - Circular Cable Assemblies 511000191
CBL CIRC 4POS MALE TO FEM 6.56'

CBL CIRC 4POS MALE TO FEM 6.56'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1794-1353-ND 16AJ5459 511000191
Product Name Circular Cable Assemblies Rspa 4-Rkpa 4-805/2M Lumberg Automation Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0750-047 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-292-MF-36 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details