Lumberg Automation - A Belden Brand Circular Cable Assemblies 511000189

Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1794-1377-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1794-1377-ND
Circular Cable Assemblies 1794-1377-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 511000189 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
511000189
Cable Assemblies - Circular Cable Assemblies 511000189
CBL CIRC 4POS MALE TO FEM 3.28'

CBL CIRC 4POS MALE TO FEM 3.28'

Supplier's Site
Rspa 4-Rkpa 4-805/1M Lumberg Automation - 16AJ5457 - Newark, An Avnet Company
Chicago, IL, United States
Rspa 4-Rkpa 4-805/1M Lumberg Automation
16AJ5457
Rspa 4-Rkpa 4-805/1M Lumberg Automation 16AJ5457
RSPA 4-RKPA 4-805/1M

RSPA 4-RKPA 4-805/1M

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1794-1377-ND 511000189 16AJ5457
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Rspa 4-Rkpa 4-805/1M Lumberg Automation
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details