Lumberg Automation - A Belden Brand Circular Cable Assemblies 511000179

Description
Cable Assembly
Request a Quote Datasheet
Description
Cable Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 511000179-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
511000179-ND
Circular Cable Assemblies 511000179-ND
Cable Assembly

Cable Assembly

Buy Now Datasheet
Rkwp 4-803/18M Lumberg Automation - 16AJ5447 - Newark, An Avnet Company
Chicago, IL, United States
Rkwp 4-803/18M Lumberg Automation
16AJ5447
Rkwp 4-803/18M Lumberg Automation 16AJ5447
RKWP 4-803/18M

RKWP 4-803/18M

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 511000179 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
511000179
Cable Assemblies - Circular Cable Assemblies 511000179
CBL CIRC

CBL CIRC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 511000179-ND 16AJ5447 511000179
Product Name Circular Cable Assemblies Rkwp 4-803/18M Lumberg Automation Cable Assemblies - Circular Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details