Belden Inc. Multiple Conductor Cables 5102UE 0081000

Description
4 Conductor Multi-Conductor Cable Gray 14 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Gray 14 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL8000-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL8000-1000-ND
Multiple Conductor Cables BEL8000-1000-ND
4 Conductor Multi-Conductor Cable Gray 14 AWG 1000.0' (304.8m)

4 Conductor Multi-Conductor Cable Gray 14 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multiconductor Cable, 4 Conductor, 14Awg, 1000Ft, 300V; Cable Shielding Belden - 98B6549 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable, 4 Conductor, 14Awg, 1000Ft, 300V; Cable Shielding Belden
98B6549
Unshielded Multiconductor Cable, 4 Conductor, 14Awg, 1000Ft, 300V; Cable Shielding Belden 98B6549
UNSHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 14AWG, 1000FT, 300V; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 14AWG, 1000FT, 300V; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL8000-1000-ND 98B6549
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable, 4 Conductor, 14Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details