The Shielded Multiconductor Cable, part number 11K2763, features two 14 AWG stranded bare copper conductors with a ceramifiable silicone insulation. It is equipped with a Beldfoil® shield made of polyester tape and aluminum foil, providing 100% coverage. The outer jacket is made from flame-retardant polyethylene (FRPE) with a nominal wall thickness of 0.045 inches. This cable is suitable for applications requiring survivability, such as fire alarm circuits and emergency systems, with a two-hour fire rating. The cable operates within a temperature range of -20°C to +105°C and has a maximum recommended pulling tension of 109.200 lbs. It has a nominal capacitance of 33 pF/ft and a DC resistance of 2.6 ohms per 1000 ft at 20°C. The maximum operating voltage is rated at 300V for FPLR applications. Compliance with various standards, including NEC and EU directives, ensures its suitability for a range of commercial applications.
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 14AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conducto
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 11K2763 |
| Product Name | Shielded Multiconductor Cable, 2 Conductor, 14Awg, 1000Ft, 300V; Cable Shielding Belden |
| Standards / Certifications | RoHS |