Belden Inc. Audio Cable, 4 Conductor 12 AWG, BC, CL3 5002UP

Description
Audio Cable, 4 Conductor 12 AWG, highly flexible stranded (65x30) bare copper conductors with PVC insulation, CL3, PVC jacket with ripcord
Datasheet
Description
Audio Cable, 4 Conductor 12 AWG, highly flexible stranded (65x30) bare copper conductors with PVC insulation, CL3, PVC jacket with ripcord
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Cable, 4 Conductor 12 AWG, BC, CL3 - 5002UP - Belden Inc.
St. Louis, MO, United States
Audio Cable, 4 Conductor 12 AWG, BC, CL3
5002UP
Audio Cable, 4 Conductor 12 AWG, BC, CL3 5002UP
Audio Cable, 4 Conductor 12 AWG, highly flexible stranded (65x30) bare copper conductors with PVC insulation, CL3, PVC jacket with ripcord

Audio Cable, 4 Conductor 12 AWG, highly flexible stranded (65x30) bare copper conductors with PVC insulation, CL3, PVC jacket with ripcord

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number 5002UP
Product Name Audio Cable, 4 Conductor 12 AWG, BC, CL3
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Female DIL 26 AWG Cable Assembly, 450mm, single-end, Screw-Lok - G125-FC12668F1-0450L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
EKL Light Serial Resistance Heating Cable - ekl-light - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-2000-031 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details