Belden Inc. Multiple Conductor Cables 5002UP D15500

Description
4 Conductor Multi-Conductor Cable Blue 12 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Blue 12 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL7665-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL7665-500-ND
Multiple Conductor Cables BEL7665-500-ND
4 Conductor Multi-Conductor Cable Blue 12 AWG 500.0' (152.4m)

4 Conductor Multi-Conductor Cable Blue 12 AWG 500.0' (152.4m)

Buy Now Datasheet
4 #12 Pvc Frpvc Rohs Compliant Belden - 20M4416 - Newark, An Avnet Company
Chicago, IL, United States
4 #12 Pvc Frpvc Rohs Compliant Belden
20M4416
4 #12 Pvc Frpvc Rohs Compliant Belden 20M4416
4 #12 PVC FRPVC ROHS COMPLIANT: YES

4 #12 PVC FRPVC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL7665-500-ND 20M4416
Product Name Multiple Conductor Cables 4 #12 Pvc Frpvc Rohs Compliant Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
North American 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-1-FF-10 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details