Win Source Part Number: 982335-5002UP 010500
Category: Cables, Wires>Multiple Conductor Cables
Features: Rip Cord
Package: Spool
Wire Gauge: 12 AWG
Length: 500.0' (152.4m)
Cable Type: Multi-Conductor
Usage: Commercial Audio
Voltage: 300 V
Number of Conductors: 4
Standard Package: 500
Ratings: UL Style CL3
Conductor Strand: 65/30
Conductor Material: Copper, Bare
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.365" (9.27mm)
Jacket Color: Black
Conductor Insulation: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Thickness: 0.0220" (0.559mm)
Temperature Range - Operating: -20°C ~ 75°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Belden Inc.
Other Names: BEL7669-500
Base Product Number: 5002UP
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 982335-5002UP 010500 | 19C3574 |
| Product Name | Cables, Wires - Multiple Conductor Cables | 4 #12 Pvc Frpvc Belden |