Lumberg Automation - A Belden Brand Rswt 5L-Rk 40-949/0.3M Lumberg Automation 500004487

Description
RSWT 5L-RK 40-949/0.3M
Description
RSWT 5L-RK 40-949/0.3M

Suppliers

Company
Product
Description
Supplier Links
Rswt 5L-Rk 40-949/0.3M Lumberg Automation - 16AJ5170 - Newark, An Avnet Company
Chicago, IL, United States
Rswt 5L-Rk 40-949/0.3M Lumberg Automation
16AJ5170
Rswt 5L-Rk 40-949/0.3M Lumberg Automation 16AJ5170
RSWT 5L-RK 40-949/0.3M

RSWT 5L-RK 40-949/0.3M

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 16AJ5170
Product Name Rswt 5L-Rk 40-949/0.3M Lumberg Automation
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-24292-FF-48 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details