Lumberg Automation - A Belden Brand Rs 40-Rkt 5L-949/0.3M Lumberg Automation 500004484

Description
RS 40-RKT 5L-949/0.3M
Description
RS 40-RKT 5L-949/0.3M

Suppliers

Company
Product
Description
Supplier Links
Rs 40-Rkt 5L-949/0.3M Lumberg Automation - 16AJ5167 - Newark, An Avnet Company
Chicago, IL, United States
Rs 40-Rkt 5L-949/0.3M Lumberg Automation
16AJ5167
Rs 40-Rkt 5L-949/0.3M Lumberg Automation 16AJ5167
RS 40-RKT 5L-949/0.3M

RS 40-RKT 5L-949/0.3M

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 16AJ5167
Product Name Rs 40-Rkt 5L-949/0.3M Lumberg Automation
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details