Lumberg Automation - A Belden Brand Circular Cable Assemblies 500004109

Description
CBL 3POS PLUG RA TO WIRE 9.84'
Request a Quote Datasheet
Description
CBL 3POS PLUG RA TO WIRE 9.84'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 135-500004109-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
135-500004109-ND
Circular Cable Assemblies 135-500004109-ND
CBL 3POS PLUG RA TO WIRE 9.84'

CBL 3POS PLUG RA TO WIRE 9.84'

Buy Now Datasheet
Rkw 30-838/3M Lumberg Automation - 16AJ4896 - Newark, An Avnet Company
Chicago, IL, United States
Rkw 30-838/3M Lumberg Automation
16AJ4896
Rkw 30-838/3M Lumberg Automation 16AJ4896
RKW 30-838/3M

RKW 30-838/3M

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 135-500004109-ND 16AJ4896
Product Name Circular Cable Assemblies Rkw 30-838/3M Lumberg Automation
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details