Lumberg Automation - A Belden Brand Rswrkw 40-637/2M Lumberg Automation 500003791

Description
RSWRKW 40-637/2M
Description
RSWRKW 40-637/2M

Suppliers

Company
Product
Description
Supplier Links
Rswrkw 40-637/2M Lumberg Automation - 16AJ4813 - Newark, An Avnet Company
Chicago, IL, United States
Rswrkw 40-637/2M Lumberg Automation
16AJ4813
Rswrkw 40-637/2M Lumberg Automation 16AJ4813
RSWRKW 40-637/2M

RSWRKW 40-637/2M

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 500003791 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
500003791
Cable Assemblies - Circular Cable Assemblies 500003791
CBL CIRC

CBL CIRC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 16AJ4813 500003791
Product Name Rswrkw 40-637/2M Lumberg Automation Cable Assemblies - Circular Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details