Belden Inc. Security & Sound, 3 Conductor 10 AWG BC, LSZH, Cca 4T01ULW

Description
Security & Commercial Audio Cable, 3-10 AWG stranded bare copper conductors with Low Smoke Zero Halogen insulation, LSZH jacket with ripcord, CPR Cca
Datasheet
Description
Security & Commercial Audio Cable, 3-10 AWG stranded bare copper conductors with Low Smoke Zero Halogen insulation, LSZH jacket with ripcord, CPR Cca
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Security & Sound, 3 Conductor 10 AWG BC, LSZH, Cca - 4T01ULW - Belden Inc.
St. Louis, MO, United States
Security & Sound, 3 Conductor 10 AWG BC, LSZH, Cca
4T01ULW
Security & Sound, 3 Conductor 10 AWG BC, LSZH, Cca 4T01ULW
Security & Commercial Audio Cable, 3-10 AWG stranded bare copper conductors with Low Smoke Zero Halogen insulation, LSZH jacket with ripcord, CPR Cca

Security & Commercial Audio Cable, 3-10 AWG stranded bare copper conductors with Low Smoke Zero Halogen insulation, LSZH jacket with ripcord, CPR Cca

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Control and Instrumentation Cables
Product Number 4T01ULW
Product Name Security & Sound, 3 Conductor 10 AWG BC, LSZH, Cca
Product Type Multiconductor Cable
Cable Jacket LSZH / FRNC
Cable Insulation LSZH - Low Smoke Zero Halogen (Flame Retardant)
Cable Conductor Copper; Bare Copper - Stranded
Unlock Full Specs
to access all available technical data

Similar Products

Connection cable - EVC296 - ifm efector inc.
Specs
Cable Jacket PUR
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian)
Number of Conductors 4 #
View Details
3 suppliers
2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Control cable - NEBC-S1H15-E-10.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
FEP Multiconductor Cable - CZ 1323-1 - Cooner Wire Company
Specs
Product Type Multiconductor Cable
Cable Conductor Copper
Cable Shielding Braid
View Details