Belden Inc. Shld Flex Cable, 4Cond, 2.5Mm2, 50M; Cable Shielding Belden 4GESY-KC50

Description
SHLD FLEX CABLE, 4COND, 2.5MM2, 50M; Cable Shielding:Screened; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 4COND, 2.5MM2, 50M; Cable Shielding:Screened; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 4Cond, 2.5Mm2, 50M; Cable Shielding Belden - 62AC8807 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 4Cond, 2.5Mm2, 50M; Cable Shielding Belden
62AC8807
Shld Flex Cable, 4Cond, 2.5Mm2, 50M; Cable Shielding Belden 62AC8807
SHLD FLEX CABLE, 4COND, 2.5MM2, 50M; Cable Shielding:Screened; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes

SHLD FLEX CABLE, 4COND, 2.5MM2, 50M; Cable Shielding:Screened; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 62AC8807
Product Name Shld Flex Cable, 4Cond, 2.5Mm2, 50M; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6828A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details