Belden Inc. Shld Flex Cable, 4Cond, 1.5Mm2, 50M; Cable Shielding Belden 4GDSY-KC50

Description
SHLD FLEX CABLE, 4COND, 1.5MM2, 50M; Cable Shielding:Screened; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 4COND, 1.5MM2, 50M; Cable Shielding:Screened; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 4Cond, 1.5Mm2, 50M; Cable Shielding Belden - 62AC8804 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 4Cond, 1.5Mm2, 50M; Cable Shielding Belden
62AC8804
Shld Flex Cable, 4Cond, 1.5Mm2, 50M; Cable Shielding Belden 62AC8804
SHLD FLEX CABLE, 4COND, 1.5MM2, 50M; Cable Shielding:Screened; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes

SHLD FLEX CABLE, 4COND, 1.5MM2, 50M; Cable Shielding:Screened; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 62AC8804
Product Name Shld Flex Cable, 4Cond, 1.5Mm2, 50M; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details