The Shld Flex Cable, 4Cond, 1Mm2, 50M is a screened cable designed for applications requiring flexibility and mechanical protection. It features four conductors with a cross-sectional area of 1 mm², making it suitable for various control and sensor applications. The cable is constructed with stranded bare copper conductors and insulated with PVC, providing good chemical resistance and flexibility. The overall jacket is also made of PVC, ensuring durability in various environments. This cable is rated for a voltage of 300/500 V and can operate within a temperature range of -30 °C to +70 °C for occasional movement, and -40 °C to +80 °C for fixed installations. It has a bending radius of 20 times the outer diameter for occasional movement and 6 times for fixed installations. The cable complies with several international standards, including RoHS and REACH directives, making it suitable for environmentally conscious projects. Engineers considering this cable should evaluate its specifications against their project requirements, particularly in terms of flexibility, temperature range, and mechanical protection.
SHLD FLEX CABLE, 4COND, 1MM2, 50M; Cable Shielding:Screened; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Transparent; No. of Max Strands x Strand RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 62AC8801 |
| Product Name | Shld Flex Cable, 4Cond, 1Mm2, 50M; Cable Shielding Belden |
| Standards / Certifications | RoHS |