Belden Inc. Cables, Wires Fiber Optic Cables - 49956A 060S2 49956A 060S2

Description
Manufacturer: Belden Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041827-49956A 060S2 Voltage Rating: 300 V Number of Contacts: 37 Gender: Male to Female Length: 3.048 m Approvals: UL Number of Conductors: 36 Insulation Material: PVC Cable Length: 3.048 m Weight: 848.217732 g Connector Type A: D-Sub, Plug Connector Type B: D-Sub, Receptacle Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 49956A 060S249956A-060-S2; 49956A060S2; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Mount: Cable RoHS: Compliant Voltage Rating (DC): 300 V REACH SVHC: No SVHC Wire/Cable Gauge: 24 AWG
Request a Quote
Description
Manufacturer: Belden Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041827-49956A 060S2 Voltage Rating: 300 V Number of Contacts: 37 Gender: Male to Female Length: 3.048 m Approvals: UL Number of Conductors: 36 Insulation Material: PVC Cable Length: 3.048 m Weight: 848.217732 g Connector Type A: D-Sub, Plug Connector Type B: D-Sub, Receptacle Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 49956A 060S249956A-060-S2; 49956A060S2; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Mount: Cable RoHS: Compliant Voltage Rating (DC): 300 V REACH SVHC: No SVHC Wire/Cable Gauge: 24 AWG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - 49956A 060S2 - 49956A 060S2 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - 49956A 060S2
49956A 060S2
Cables, Wires Fiber Optic Cables - 49956A 060S2 49956A 060S2
Manufacturer: Belden Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041827-49956A 060S2 Voltage Rating: 300 V Number of Contacts: 37 Gender: Male to Female Length: 3.048 m Approvals: UL Number of Conductors: 36 Insulation Material: PVC Cable Length: 3.048 m Weight: 848.217732 g Connector Type A: D-Sub, Plug Connector Type B: D-Sub, Receptacle Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 49956A 060S249956A-060-S2; 49956A060S2; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Mount: Cable RoHS: Compliant Voltage Rating (DC): 300 V REACH SVHC: No SVHC Wire/Cable Gauge: 24 AWG

Manufacturer: Belden Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041827-49956A 060S2
Voltage Rating: 300 V
Number of Contacts: 37
Gender: Male to Female
Length: 3.048 m
Approvals: UL
Number of Conductors: 36
Insulation Material: PVC
Cable Length: 3.048 m
Weight: 848.217732 g
Connector Type A: D-Sub, Plug
Connector Type B: D-Sub, Receptacle
Categories: Cables, Wires Fiber Optic Cables
Alternative Parts (Cross-Reference): 49956A 060S249956A-060-S2; 49956A060S2;
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Mount: Cable
RoHS: Compliant
Voltage Rating (DC): 300 V
REACH SVHC: No SVHC
Wire/Cable Gauge: 24 AWG

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number 49956A 060S2
Product Name Cables, Wires Fiber Optic Cables - 49956A 060S2
Unlock Full Specs
to access all available technical data

Similar Products

300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD93P00015 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-DS-P-M4-1-R15-S4 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
PM Fiber Patch Cable, Panda, F-PM980, 980 nm, 1 m, FC/APC - F-PM980-C-1FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 980 nm (9800 Å)
View Details
Fiber Optic Cable - 7202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details