Belden Inc. Cable Assembly; Male/Female D-Sub; 36 Position Super Shield; 5 Foot; Chrome 49955A 060S2

Description
24 AWG, Molded, D-Subminiature Assembly Shielded Cable Designed for RS-449 applications exposed to high noise environments. Note: Wiring is point-to-point with shield to connector shell and pin number 1. Molded handles are 100% shielded to assist in FCC compliance and guard against EMI⁄RFI. All connectors are tin-plated and male connectors have detents to allow for a positive shield to ground connection. Wiring is point-to-point with shield to connector shell and pin #1. Jack screw retention on both connectors.
Description
24 AWG, Molded, D-Subminiature Assembly Shielded Cable Designed for RS-449 applications exposed to high noise environments. Note: Wiring is point-to-point with shield to connector shell and pin number 1. Molded handles are 100% shielded to assist in FCC compliance and guard against EMI⁄RFI. All connectors are tin-plated and male connectors have detents to allow for a positive shield to ground connection. Wiring is point-to-point with shield to connector shell and pin #1. Jack screw retention on both connectors.

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly; Male/Female D-Sub; 36 Position Super Shield; 5 Foot; Chrome - 70005886 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Assembly; Male/Female D-Sub; 36 Position Super Shield; 5 Foot; Chrome
70005886
Cable Assembly; Male/Female D-Sub; 36 Position Super Shield; 5 Foot; Chrome 70005886
24 AWG, Molded, D-Subminiature Assembly Shielded Cable Designed for RS-449 applications exposed to high noise environments. Note: Wiring is point-to-point with shield to connector shell and pin number 1. Molded handles are 100% shielded to assist in FCC compliance and guard against EMI⁄RFI. All connectors are tin-plated and male connectors have detents to allow for a positive shield to ground connection. Wiring is point-to-point with shield to connector shell and pin #1. Jack screw retention on both connectors.

24 AWG, Molded, D-Subminiature Assembly Shielded Cable
Designed for RS-449 applications exposed to high noise environments. Note: Wiring is point-to-point with shield to connector shell and pin number 1.
Molded handles are 100% shielded to assist in FCC compliance and guard against EMI⁄RFI. All connectors are tin-plated and male connectors have detents to allow for a positive shield to ground connection. Wiring is point-to-point with shield to connector shell and pin #1. Jack screw retention on both connectors.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70005886
Product Name Cable Assembly; Male/Female D-Sub; 36 Position Super Shield; 5 Foot; Chrome
Product Type Serial
Cable Shielding Foil Braid
Cable Length 5 ft (15.24 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6854A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
mini-SAS HD - 10112634-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details