Belden Inc. Computer Cable, Serial, 10Ft, Chrome; Connector Type A Belden 49951A 060S2

Description
COMPUTER CABLE, SERIAL, 10FT, CHROME; Connector Type A:D Sub 37 Position Plug; Connector Type B:D Sub 37 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Chrome; Product Range:-; Cable Length:10ft RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, SERIAL, 10FT, CHROME; Connector Type A:D Sub 37 Position Plug; Connector Type B:D Sub 37 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Chrome; Product Range:-; Cable Length:10ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Serial, 10Ft, Chrome; Connector Type A Belden - 87K1268 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Serial, 10Ft, Chrome; Connector Type A Belden
87K1268
Computer Cable, Serial, 10Ft, Chrome; Connector Type A Belden 87K1268
COMPUTER CABLE, SERIAL, 10FT, CHROME; Connector Type A:D Sub 37 Position Plug; Connector Type B:D Sub 37 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Chrome; Product Range:-; Cable Length:10ft RoHS Compliant: Yes

COMPUTER CABLE, SERIAL, 10FT, CHROME; Connector Type A:D Sub 37 Position Plug; Connector Type B:D Sub 37 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Chrome; Product Range:-; Cable Length:10ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K1268
Product Name Computer Cable, Serial, 10Ft, Chrome; Connector Type A Belden
Application Computer
Unlock Full Specs
to access all available technical data