Belden Inc. Computer Cable, Serial, 90In, Black; Connector Type A Belden 49911A 010S2

Description
COMPUTER CABLE, SERIAL, 90IN, BLACK; Connector Type A:D Sub 9 Position Plugs; Connector Type B:Free End; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:Black; Product Range:-; Body Material:PVC; Colour:Black RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, SERIAL, 90IN, BLACK; Connector Type A:D Sub 9 Position Plugs; Connector Type B:Free End; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:Black; Product Range:-; Body Material:PVC; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Serial, 90In, Black; Connector Type A Belden - 01M6493 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Serial, 90In, Black; Connector Type A Belden
01M6493
Computer Cable, Serial, 90In, Black; Connector Type A Belden 01M6493
COMPUTER CABLE, SERIAL, 90IN, BLACK; Connector Type A:D Sub 9 Position Plugs; Connector Type B:Free End; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:Black; Product Range:-; Body Material:PVC; Colour:Black RoHS Compliant: Yes

COMPUTER CABLE, SERIAL, 90IN, BLACK; Connector Type A:D Sub 9 Position Plugs; Connector Type B:Free End; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:Black; Product Range:-; Body Material:PVC; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01M6493
Product Name Computer Cable, Serial, 90In, Black; Connector Type A Belden
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Black J1939 SR overmolded to OBDII J1962 female - QLC16062 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 1828548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details