Belden Inc. Computer Cable, Serial, 10Ft, Chrome; Connector Type A Belden 49906A 060S2

Description
COMPUTER CABLE, SERIAL, 10FT, CHROME; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, SERIAL, 10FT, CHROME; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Serial, 10Ft, Chrome; Connector Type A Belden - 46F7217 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Serial, 10Ft, Chrome; Connector Type A Belden
46F7217
Computer Cable, Serial, 10Ft, Chrome; Connector Type A Belden 46F7217
COMPUTER CABLE, SERIAL, 10FT, CHROME; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, SERIAL, 10FT, CHROME; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 46F7217
Product Name Computer Cable, Serial, 10Ft, Chrome; Connector Type A Belden
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 1828485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 16.4 ft (50 dm)
View Details