Belden Inc. Computer Cable, Serial, 5Ft, Chrome; Connector Type A Belden 49905A 060S2

Description
COMPUTER CABLE, SERIAL, 5FT, CHROME; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, SERIAL, 5FT, CHROME; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Serial, 5Ft, Chrome; Connector Type A Belden - 46F7216 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Serial, 5Ft, Chrome; Connector Type A Belden
46F7216
Computer Cable, Serial, 5Ft, Chrome; Connector Type A Belden 46F7216
COMPUTER CABLE, SERIAL, 5FT, CHROME; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, SERIAL, 5FT, CHROME; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 46F7216
Product Name Computer Cable, Serial, 5Ft, Chrome; Connector Type A Belden
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6333A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details