Belden Inc. Computer Cable, Serial, 5Ft, Chrome; Connector Type A Belden 49760A-S2-60

Description
COMPUTER CABLE, SERIAL, 5FT, CHROME; Connector Type A:D Sub 50 Position Plug; Connector Type B:D Sub 50 Position Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Chrome; Product Range:-; Cable Length:5ft RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, SERIAL, 5FT, CHROME; Connector Type A:D Sub 50 Position Plug; Connector Type B:D Sub 50 Position Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Chrome; Product Range:-; Cable Length:5ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Serial, 5Ft, Chrome; Connector Type A Belden - 46F7293 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Serial, 5Ft, Chrome; Connector Type A Belden
46F7293
Computer Cable, Serial, 5Ft, Chrome; Connector Type A Belden 46F7293
COMPUTER CABLE, SERIAL, 5FT, CHROME; Connector Type A:D Sub 50 Position Plug; Connector Type B:D Sub 50 Position Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Chrome; Product Range:-; Cable Length:5ft RoHS Compliant: Yes

COMPUTER CABLE, SERIAL, 5FT, CHROME; Connector Type A:D Sub 50 Position Plug; Connector Type B:D Sub 50 Position Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Chrome; Product Range:-; Cable Length:5ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 46F7293
Product Name Computer Cable, Serial, 5Ft, Chrome; Connector Type A Belden
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - KMP4-25P-5-PUR - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Sub-D
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers
75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Standard Cable Assemblies - Bx8SML-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
USB 2.0 A Male to USB 2.0 B Male, White color, 28/26AWG, 6FT Length - 3021062-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6 ft (18.29 dm)
View Details
3 suppliers