Belden Inc. D-Sub Cables 49747A 060S2

Description
D-Sub Cable Assembly DB15 Chrome 25.00' (7.62m) Receptacle, Female Sockets to Plug, Male Pins Shielded
Request a Quote Datasheet
Description
D-Sub Cable Assembly DB15 Chrome 25.00' (7.62m) Receptacle, Female Sockets to Plug, Male Pins Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Cables - BEL5145-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
BEL5145-ND
D-Sub Cables BEL5145-ND
D-Sub Cable Assembly DB15 Chrome 25.00' (7.62m) Receptacle, Female Sockets to Plug, Male Pins Shielded

D-Sub Cable Assembly DB15 Chrome 25.00' (7.62m) Receptacle, Female Sockets to Plug, Male Pins Shielded

Buy Now Datasheet
Cable Assembly; Male/Female D-Sub; 15 Position Super Shield; 25 Foot; Chrome - 70005892 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Assembly; Male/Female D-Sub; 15 Position Super Shield; 25 Foot; Chrome
70005892
Cable Assembly; Male/Female D-Sub; 15 Position Super Shield; 25 Foot; Chrome 70005892
Designed for high noise environments.

Designed for high noise environments.

Supplier's Site
Computer Cable, Serial, 25Ft, Chrome; Connector Type A Belden - 46F7233 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Serial, 25Ft, Chrome; Connector Type A Belden
46F7233
Computer Cable, Serial, 25Ft, Chrome; Connector Type A Belden 46F7233
COMPUTER CABLE, SERIAL, 25FT, CHROME; Connector Type A:D Sub 15 Position Plug; Connector Type B:D Sub 15 Position Receptacle; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, SERIAL, 25FT, CHROME; Connector Type A:D Sub 15 Position Plug; Connector Type B:D Sub 15 Position Receptacle; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number BEL5145-ND 70005892 46F7233
Product Name D-Sub Cables Cable Assembly; Male/Female D-Sub; 15 Position Super Shield; 25 Foot; Chrome Computer Cable, Serial, 25Ft, Chrome; Connector Type A Belden
Cable Length 25 ft (76.2 dm) 25 ft (76.2 dm) 24.93 ft (76 dm)
Connector Type DB15; Receptacle, Female Sockets D-Sub D Sub 15 Position Plug
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 4-pole - A-K4P-M12-S-G-5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Splash Proof Cable Assembly - 60035A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
USB Cables - 1828907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
25+25 Pos. Male DIL 26 AWG Cable Assembly, 450mm, single-end, Screw-Lok Reverse Fix - G125-MC15005M3-0450L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details