Belden Inc. D-Sub Cables 49746A 060S2

Description
D-Sub Cable Assembly DB15 Chrome 10.00' (3.05m) Receptacle, Female Sockets to Plug, Male Pins Shielded
Request a Quote Datasheet
Description
D-Sub Cable Assembly DB15 Chrome 10.00' (3.05m) Receptacle, Female Sockets to Plug, Male Pins Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Cables - BEL5144-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
BEL5144-ND
D-Sub Cables BEL5144-ND
D-Sub Cable Assembly DB15 Chrome 10.00' (3.05m) Receptacle, Female Sockets to Plug, Male Pins Shielded

D-Sub Cable Assembly DB15 Chrome 10.00' (3.05m) Receptacle, Female Sockets to Plug, Male Pins Shielded

Buy Now Datasheet
Computer Cable, Serial, 10Ft, Chrome; Connector Type A Belden - 87K2697 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Serial, 10Ft, Chrome; Connector Type A Belden
87K2697
Computer Cable, Serial, 10Ft, Chrome; Connector Type A Belden 87K2697
COMPUTER CABLE, SERIAL, 10FT, CHROME; Connector Type A:D Sub 15 Position Plug; Connector Type B:D Sub 15 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Chrome; Product Range:-; Colour:ChromeRoHS Compliant: Yes

COMPUTER CABLE, SERIAL, 10FT, CHROME; Connector Type A:D Sub 15 Position Plug; Connector Type B:D Sub 15 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Chrome; Product Range:-; Colour:ChromeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number BEL5144-ND 87K2697
Product Name D-Sub Cables Computer Cable, Serial, 10Ft, Chrome; Connector Type A Belden
Cable Length 10 ft (30.48 dm) 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

ZK2002-3400-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Wire Harnesses - EA-W21-500-01 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details