Belden Inc. Computer Cable, Serial, 5Ft, Chrome; Connector Type A Belden 49745A 060S2

Description
COMPUTER CABLE, SERIAL, 5FT, CHROME; Connector Type A:D Sub 15 Position Plug; Connector Type B:D Sub 15 Position Receptacle; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Chrome; Product Range:-; Colour:ChromeRoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, SERIAL, 5FT, CHROME; Connector Type A:D Sub 15 Position Plug; Connector Type B:D Sub 15 Position Receptacle; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Chrome; Product Range:-; Colour:ChromeRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Serial, 5Ft, Chrome; Connector Type A Belden - 87K2696 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Serial, 5Ft, Chrome; Connector Type A Belden
87K2696
Computer Cable, Serial, 5Ft, Chrome; Connector Type A Belden 87K2696
COMPUTER CABLE, SERIAL, 5FT, CHROME; Connector Type A:D Sub 15 Position Plug; Connector Type B:D Sub 15 Position Receptacle; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Chrome; Product Range:-; Colour:ChromeRoHS Compliant: Yes

COMPUTER CABLE, SERIAL, 5FT, CHROME; Connector Type A:D Sub 15 Position Plug; Connector Type B:D Sub 15 Position Receptacle; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Chrome; Product Range:-; Colour:ChromeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K2696
Product Name Computer Cable, Serial, 5Ft, Chrome; Connector Type A Belden
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Female HDMI With Screw Thread Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
View Details
Precision Test Cable, 50.0 GHz, 36.0″ - T50-3FT-VFVM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -18 to 28 C (-0.4000 to 82.4 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details