Belden Inc. Computer Cable, Ieee-488/gpib, 6.6Ft Gray; Connector Type A Belden 49735 C62S2

Description
COMPUTER CABLE, IEEE-488/GPIB, 6.6FT GRAY; Connector Type A:IEEE-488 / GPIB; Connector Type B:IEEE-488 / GPIB; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:Grey; Product Range:-; Body Material:PVC RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, IEEE-488/GPIB, 6.6FT GRAY; Connector Type A:IEEE-488 / GPIB; Connector Type B:IEEE-488 / GPIB; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:Grey; Product Range:-; Body Material:PVC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Ieee-488/gpib, 6.6Ft Gray; Connector Type A Belden - 87K6216 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Ieee-488/gpib, 6.6Ft Gray; Connector Type A Belden
87K6216
Computer Cable, Ieee-488/gpib, 6.6Ft Gray; Connector Type A Belden 87K6216
COMPUTER CABLE, IEEE-488/GPIB, 6.6FT GRAY; Connector Type A:IEEE-488 / GPIB; Connector Type B:IEEE-488 / GPIB; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:Grey; Product Range:-; Body Material:PVC RoHS Compliant: Yes

COMPUTER CABLE, IEEE-488/GPIB, 6.6FT GRAY; Connector Type A:IEEE-488 / GPIB; Connector Type B:IEEE-488 / GPIB; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:Grey; Product Range:-; Body Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K6216
Product Name Computer Cable, Ieee-488/gpib, 6.6Ft Gray; Connector Type A Belden
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6020A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,PVC jacket (RG58A/U),black,output cable
View Details
Flexible Coaxial Cable 26.5 GHz - FC102 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details